Status: | Unknown |
---|---|
Series: | LXI Data Acquisition / Data Logger Switch Unit |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
Sampling Rate | - |
Input Voltage Max | 240V |
Input Current Max | - |
Bandwidth | - |
External Height | 103.6mm |
External Width | 254.4mm |
External Depth | 374mm |
Product Range | LXI Data Acquisition / Data Logger Switch Unit |
SVHC | No SVHC (15-Jun-2015) |
Manufacturers Warranty | 3 Years |
Data Acquisition, 250Ch/Sec, 6.5Dig | Newark Electronics |
DATA ACQUISITION, 250CH/SEC, 6.5DIG | element14 |
Where can I find additional details, specifications and documents for a 34972A?
Additional datasheets, footprints and schematics for 34972A are listed on our Part Details page. You can also find images and similar parts to 34972A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34972A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34972A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34972A fall under?
The 34972A is listed under Test Equipment > Data Acquisition & Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to 34972A when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34972A you can contact the distributor directly for product support, shipping queries etc.
Is the 34972A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34972A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 34972A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34972A often in real-time on the comparison pages.
What if I can't find stock of 34972A?
You can fill out our help required form which you can use to request a quote for 34972A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.