Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 810 – 3260CMA, 20 – 16AWG, .5 – 1.4mm² |
Barrel Inside Diameter | .074in, 1.88mm |
Stud Diameter | .25in, 6.35mm |
Tongue Thickness | .98mm, .04in |
Overall Length | 18.59mm, .73in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Insulated | No |
Stud Size | #14 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 34971?
Additional datasheets, footprints and schematics for 34971 are listed on our Part Details page. You can also find images and similar parts to 34971 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34971 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34971 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34971 fall under?
The 34971 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34971 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34971 you can contact the distributor directly for product support, shipping queries etc.
Is the 34971 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34971 have stock available?
Authorised distributors including Rapid Electronics and RS Americas have stock available or on a lead time for 34971.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34971 often in real-time on the comparison pages.
What if I can't find stock of 34971?
You can fill out our help required form which you can use to request a quote for 34971 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.