Status: | Unknown |
---|---|
Series: | Keysight Switch Unit Series |
RoHS: | Unknown |
No. of Channels | - |
---|---|
Sampling Rate | - |
Input Voltage Max | 240V |
Input Current Max | - |
Bandwidth | - |
External Height | 103.6mm |
External Width | 254.4mm |
External Depth | 374mm |
Product Range | Keysight Switch Unit Series |
SVHC | No SVHC (15-Jun-2015) |
Manufacturers Warranty | 3 Years |
Plug Type | EU UK |
Data Acquisition, 250-Ch/Sec, 22-Bit | Newark Electronics |
DATA ACQUISITION, 250 CH/SEC, 22 BIT | element14 |
Keysight GPIB / RS232, 50000 Measurements | Distrelec |
Where can I find additional details, specifications and documents for a 34970A?
Additional datasheets, footprints and schematics for 34970A are listed on our Part Details page. You can also find images and similar parts to 34970A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34970A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34970A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34970A fall under?
The 34970A is listed under Test Equipment > Data Acquisition & Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to 34970A when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34970A you can contact the distributor directly for product support, shipping queries etc.
Is the 34970A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34970A have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 34970A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34970A often in real-time on the comparison pages.
What if I can't find stock of 34970A?
You can fill out our help required form which you can use to request a quote for 34970A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.