Prices starting from US$10.80
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Rapid Electronics | US$10.80 |
106
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.226g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 810 – 3260CMA, 20 – 16AWG, .5 – 1.4mm² |
Barrel Inside Diameter | .074in, 1.88mm |
Tongue Thickness | .98mm, .04in |
Stud Diameter | 5mm, .197in |
Overall Length | 18.59mm, .73in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Stud Size | #10 |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 34970?
Additional datasheets, footprints and schematics for 34970 are listed on our Part Details page. You can also find images and similar parts to 34970 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34970 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34970 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34970 fall under?
The 34970 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34970 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34970 you can contact the distributor directly for product support, shipping queries etc.
Is the 34970 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34970 have stock available?
Authorised distributors including Rapid Electronics have stock available or on a lead time for 34970.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34970 often in real-time on the comparison pages.
What if I can't find stock of 34970?
You can fill out our help required form which you can use to request a quote for 34970 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.