Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 2.177g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .197in, 5mm |
Overall Length | .865in, 21.97mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Barrel Inside Diameter | .11in, 2.79mm |
Tongue Thickness | 1.22mm, .05in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 34967?
Additional datasheets, footprints and schematics for 34967 are listed on our Part Details page. You can also find images and similar parts to 34967 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34967 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34967 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34967 fall under?
The 34967 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34967 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34967 you can contact the distributor directly for product support, shipping queries etc.
Is the 34967 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34967 have stock available?
Authorised distributors including Rapid Electronics and RS Americas have stock available or on a lead time for 34967.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34967 often in real-time on the comparison pages.
What if I can't find stock of 34967?
You can fill out our help required form which you can use to request a quote for 34967 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.