Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Weight per Piece | 1.817g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 21.97mm, .86in |
Wire Size | 12 – 10AWG, 2.62 – 6.64mm², 5180 – 13100CMA |
Barrel Inside Diameter | 3.45mm, .136in |
Tongue Thickness | .04in, .99mm |
Stud Diameter | 6.73mm, .265in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | M6 |
Operating Temperature Range | 338°F, 170°C |
Terminal Body Ring Tong 12-10 |Amp Te Connectivity 34965 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 21.97mm 12.7mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, 1/4IN, CRIMP | element14 |
Special Order: TERMINAL BODY,RING TONG 12-10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 34965 | Internal Number: 34965 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Budget Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Product Range | Budget Series |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm |
Insulator Material | Uninsulated |
Insulator Colour | - |
Stud Size | 1/4 |
Where can I find additional details, specifications and documents for a 34965?
Additional datasheets, footprints and schematics for 34965 are listed on our Part Details page. You can also find images and similar parts to 34965 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34965 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34965 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34965 fall under?
The 34965 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34965 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34965 you can contact the distributor directly for product support, shipping queries etc.
Is the 34965 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34965 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 34965.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34965 often in real-time on the comparison pages.
What if I can't find stock of 34965?
You can fill out our help required form which you can use to request a quote for 34965 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.