Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Weight per Piece | 1.817g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | 3.4mm, .134in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Stud Diameter | 5mm, .197in |
Overall Length | 21.97mm, .865in |
Tongue Thickness | .04in, .99mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-048 |
Sealable | No |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Terminals Bdg Ring Tongue 12-10 Size 10 |Amp Te Connectivity 34964 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 21.97mm 12.7mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP BUDGET, RING TONGUE, 12-10 10 | Distrelec |
Special Order: BUDGET, RING TONGUE, 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 34964 | Internal Number: 34964 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 34964?
Additional datasheets, footprints and schematics for 34964 are listed on our Part Details page. You can also find images and similar parts to 34964 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34964 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34964 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34964 fall under?
The 34964 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34964 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34964 you can contact the distributor directly for product support, shipping queries etc.
Is the 34964 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34964 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 34964.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34964 often in real-time on the comparison pages.
What if I can't find stock of 34964?
You can fill out our help required form which you can use to request a quote for 34964 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.