Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
349256-000,
4-1200721-0 |
Prices starting from US$6.46
Fluid Type | Lubricating Oil, Hydraulic Fluid, Water, De-Icing Fluid, Chemicals/Solvents, Aviation Fuel |
---|---|
Color | Black, Red, Yellow, Clear, White, Green, Blue |
Material Systems Code | 10 |
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | .062in, 1.57mm |
Recovered Wall Thickness (Nominal) | .51mm, .02in |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Expanded Inside Diameter (Min) | 3.23mm, .128in |
Cut Length | 152.4mm, 6in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Resistant To | Strain, Fluids, Wrinkling |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Fluid Resistance | Splash Protection |
VERSAFIT-1/8-KT2-REFILL | TE Connectivity 349256-000 | RS Americas |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
Versafit-1/8-Kt2-Refill |Raychem Te Connectivity 349256-000 | Newark Electronics |
Heat Shrink Tubing & Sleeves VERSAFIT-1/8-KT2-REFILL | Sager |
Where can I find additional details, specifications and documents for a 349256-000?
Additional datasheets, footprints and schematics for 349256-000 are listed on our Part Details page. You can also find images and similar parts to 349256-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 349256-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 349256-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 349256-000 fall under?
The 349256-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 349256-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 349256-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 349256-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 349256-000 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 349256-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 349256-000 often in real-time on the comparison pages.
What if I can't find stock of 349256-000?
You can fill out our help required form which you can use to request a quote for 349256-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.