349195-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 349195-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 349195-000
Series Information for 349195-000 - TE Connectivity
  • Status: Active
  • Aliases: HVS-2522S, 3-1192627-9
  • Product Code: C776
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

HVS-2522S

Specifications

Number of Cores:
1
Cross-Section Range:
350 – 500AWG/kcmil
Sheath Outside Diameter:
1.5in
Conductor Diameter:
.68 – .81in
Insulation Diameter (Plastic):
1.2 – 1.5in
Voltage Class:
≤ 25kV
Design Specification:
IEEE 404
Application Type:
Inline
Product Availability:
AMERICAS, China, ANZPAC, ASIA, EMEA
Insulation:
Plastic
Cable Shield Style:
Tape
Technology:
Heat Shrink
Mechanical Connectors Included:
No

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability