Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$284.36
Accessory Type | Multiplexer |
---|---|
For Use With | Keysight 34970A Data Logger |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Bandwidth | 10MHz |
Current Max | 1A |
Input Voltage Max | 300V |
Manufacturers Warranty | 3 Years |
Computer Data Switches | Newark Electronics |
Keysight Multiplexer Suitable for 34970A | Distrelec |
Multiplexer, 300 V, 1 A, 40, 60 ch/s, 3 uV (Max.), 10 MHz, 50 pF (Min.) | Keysight Technologies 34908A | RS Americas |
MULTIPLEXER, 40 CHANNEL, SINGLE ENDED | element14 |
Where can I find additional details, specifications and documents for a 34908A?
Additional datasheets, footprints and schematics for 34908A are listed on our Part Details page. You can also find images and similar parts to 34908A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34908A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34908A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34908A fall under?
The 34908A is listed under Test Equipment > Test Equipment Accessories > Switch System Cards & Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 34908A when available in the Switch System Cards & Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34908A you can contact the distributor directly for product support, shipping queries etc.
Is the 34908A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34908A have stock available?
Authorised distributors including Newark Electronics, Distrelec, TestEquity, RS Americas and element14 have stock available or on a lead time for 34908A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34908A often in real-time on the comparison pages.
What if I can't find stock of 34908A?
You can fill out our help required form which you can use to request a quote for 34908A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.