Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dual RF Multiplexer 4 Channel |
---|---|
For Use With | Keysight 34970A Data Logger |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Bandwidth | 2GHz |
Current Max | 0.7A |
Input Voltage Max | 42V |
Manufacturers Warranty | 3 Years |
Computers, Data Switches | Newark Electronics |
Multiplexer, 42 V, 0.7 A, Dual 1 x 4, 6 uV (Max.), 2 GHz, 20 pF (Min.) | Keysight Technologies 34905A | RS Americas |
MULTIPLEXER, RF, 4 CHANNEL, 50OHM | element14 |
Where can I find additional details, specifications and documents for a 34905A?
Additional datasheets, footprints and schematics for 34905A are listed on our Part Details page. You can also find images and similar parts to 34905A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34905A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34905A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34905A fall under?
The 34905A is listed under Test Equipment > Test Equipment Accessories > Switch System Cards & Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to 34905A when available in the Switch System Cards & Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34905A you can contact the distributor directly for product support, shipping queries etc.
Is the 34905A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34905A have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TestEquity and Farnell have stock available or on a lead time for 34905A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34905A often in real-time on the comparison pages.
What if I can't find stock of 34905A?
You can fill out our help required form which you can use to request a quote for 34905A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.