Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Matrix Switch |
---|---|
For Use With | Keysight 34970A Data Logger |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Bandwidth | 10MHz |
Current Max | 1A |
Input Voltage Max | 300V |
Manufacturers Warranty | 3 Years |
Tools, Data Acquisition Switch Units | Newark Electronics |
Multiplexer, 300 V, 1 A, 4 x 8, 3 uV (Max.), 10 MHz, 50 pF (Min.), 0 to 55 C | Keysight Technologies 34904A | RS Americas |
SWITCH, MATRIX, 4X8 | element14 |
Where can I find additional details, specifications and documents for a 34904A?
Additional datasheets, footprints and schematics for 34904A are listed on our Part Details page. You can also find images and similar parts to 34904A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34904A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34904A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34904A fall under?
The 34904A is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 34904A when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34904A you can contact the distributor directly for product support, shipping queries etc.
Is the 34904A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34904A have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TestEquity and Farnell have stock available or on a lead time for 34904A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34904A often in real-time on the comparison pages.
What if I can't find stock of 34904A?
You can fill out our help required form which you can use to request a quote for 34904A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.