Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Red |
---|---|
Material | Silicone |
Cavity Diameter | .173in, 4.4mm |
Cable Insulation Diameter | 1.5 – 2.4mm, .059 – .094in |
UL Flammability Rating | None |
Shore A Hardness | 40 |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
0.5Mm Cable Seal Lc Red Rohs Compliant: Yes |Amp Te Connectivity 348989-1 | Newark Electronics |
Connector Accessories Seal Protector Red | Avnet America |
Where can I find additional details, specifications and documents for a 348989-1?
Additional datasheets, footprints and schematics for 348989-1 are listed on our Part Details page. You can also find images and similar parts to 348989-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 348989-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 348989-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 348989-1 fall under?
The 348989-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 348989-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 348989-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 348989-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 348989-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 348989-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 348989-1 often in real-time on the comparison pages.
What if I can't find stock of 348989-1?
You can fill out our help required form which you can use to request a quote for 348989-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.