Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .951g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | .77mm, .03in |
Barrel Inside Diameter | 2.261mm, .089in |
Stud Diameter | .197in, 5mm |
Overall Length | 18.54mm, .73in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Stud Size | #10 |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 34895?
Additional datasheets, footprints and schematics for 34895 are listed on our Part Details page. You can also find images and similar parts to 34895 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34895 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34895 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34895 fall under?
The 34895 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34895 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34895 you can contact the distributor directly for product support, shipping queries etc.
Is the 34895 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34895 have stock available?
There is no stock from authorised distributors for 34895.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34895 often in real-time on the comparison pages.
What if I can't find stock of 34895?
You can fill out our help required form which you can use to request a quote for 34895 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.