34892 Rings & Spades by TE Connectivity

TERMINAL,BUDG R 12-10 6

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for RS
RS
from US$0.15
200
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.40
7,025
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
4,900
in stock
Buy Now
Logo for element14
element14
from US$0.16
4,900
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.25
4,900
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.00
97
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for RS Americas
RS Americas
from US$74.37
-
Buy Now
Logo for Boersig
Boersig
from US$0.16
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.19
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Copper, Tin
Weight per Piece 1.15g
Inspection Slot No
Terminal Angle Straight
Number of Holes 1
Terminal Orientation Offset
Terminal & Splice Type Ring Tongue
Overall Length .63in, 16mm
Tongue Thickness .04in, .99mm
Barrel Inside Diameter 3.4mm, .134in
Wire Size 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm²
Stud Diameter 3.68mm, .145in
Current Rating 1A
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Line Budget
Packaging Method Loose Piece
Packaging Quantity 500
Wire/Cable Type Regular Wire
Barrel Type Closed Barrel
Shape Description RING-049
Stud Size M3.5, #6
Sealable No
Support Style Non - Insulation Support
Insulated No
Operating Temperature Range 170°C, 338°F


Alternative Descriptions

TERMINAL,BUDG R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 34892 | Internal Number: 34892 | TE Connectivity | TE Store
Terminal, Ring Tongue, #6, Crimp | Newark Electronics
TERMINAL, RING TONGUE, #6, CRIMP | element14
Ring Terminal,12-10AWG, 6 | RS
Ring Tongue Terminal 10-12AWG 16mm 7.14mm Tin Loose Piece | Avnet America
TE Connectivity - AMP TERMINAL,BUDG R 12-10 6 | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 34892?

Additional datasheets, footprints and schematics for 34892 are listed on our Part Details page. You can also find images and similar parts to 34892 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 34892 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34892 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 34892 fall under?

The 34892 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 34892 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 34892 you can contact the distributor directly for product support, shipping queries etc.

Is the 34892 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 34892 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 34892.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 34892 often in real-time on the comparison pages.

What if I can't find stock of 34892?

You can fill out our help required form which you can use to request a quote for 34892 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay