Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Plastic |
Knob / Dial Style | Round Knurled |
Knob Diameter | 18.288mm |
Product Range | - |
Shaft Size | 1/4 in |
Round Knurled Knob, 6.35Mm | Newark Electronics |
ROUND KNURLED KNOB, 6.35MM | element14 |
Where can I find additional details, specifications and documents for a 3488-2B?
Additional datasheets, footprints and schematics for 3488-2B are listed on our Part Details page. You can also find images and similar parts to 3488-2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3488-2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3488-2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3488-2B fall under?
The 3488-2B is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 3488-2B when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3488-2B you can contact the distributor directly for product support, shipping queries etc.
Is the 3488-2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3488-2B have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3488-2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3488-2B often in real-time on the comparison pages.
What if I can't find stock of 3488-2B?
You can fill out our help required form which you can use to request a quote for 3488-2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.