3488-2-S Knobs & Accessories by Electronic Hardware Corp

ROUND KNURLED KNOB, 18.29MM, BLACK

Status: Unknown
Series: 3000 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.56

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.56
-
Buy Now

Specifications

Shaft Type Round Shaft
Shaft Diameter 6.35mm
Knob / Dial Style Round Knurled
Knob Diameter 18.29mm
Product Range 3000 Series
RoHS Compliant Yes

Alternative Descriptions

Round Knurled Knob, 18.29Mm, Black | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3488-2-S?

Additional datasheets, footprints and schematics for 3488-2-S are listed on our Part Details page. You can also find images and similar parts to 3488-2-S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3488-2-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3488-2-S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3488-2-S fall under?

The 3488-2-S is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.

Can I view similar or alternative parts?

You can view similar parts to 3488-2-S when available in the Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3488-2-S you can contact the distributor directly for product support, shipping queries etc.

Is the 3488-2-S RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3488-2-S have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 3488-2-S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3488-2-S often in real-time on the comparison pages.

What if I can't find stock of 3488-2-S?

You can fill out our help required form which you can use to request a quote for 3488-2-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay