Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$19.41
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now |
Weight per Piece | .322g |
---|---|
Plating Material | Unplated |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Stud Diameter | 3.68mm, .145in |
Barrel Inside Diameter | .065in, 1.65mm |
Tongue Thickness | .02in, .51mm |
Overall Length | .54in, 13.72mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Stud Size | M3.5, #6 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals Ring 18-14 Awg #6 |Amp Te Connectivity 34848 | Newark Electronics |
Terminals RING 18-14 AWG #6 | Rapid Electronics |
TE Connectivity RING TERMINAL 18-14 AWG BR Terminals RIN | Distrelec |
Ring Tongue Terminal 14-18AWG 13.59mm 7.62mm Strip | Avnet America |
RING TERMINAL 18-14 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 34848?
Additional datasheets, footprints and schematics for 34848 are listed on our Part Details page. You can also find images and similar parts to 34848 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34848 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34848 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34848 fall under?
The 34848 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34848 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34848 you can contact the distributor directly for product support, shipping queries etc.
Is the 34848 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34848 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 34848.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34848 often in real-time on the comparison pages.
What if I can't find stock of 34848?
You can fill out our help required form which you can use to request a quote for 34848 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.