Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness | 100µin |
---|---|
Double Wire | No |
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | Shur-Plug |
Terminal Length | .343in |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Barrel Inside Diameter | 2.3mm, .09in |
Material Thickness | .031in |
Overall Length | .615in, 15.621mm |
Wire Size | 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Support | Without |
Heavy Duty | No |
Connects To | Pin |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Terminal, Male Bullet, 0.125In, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 34846?
Additional datasheets, footprints and schematics for 34846 are listed on our Part Details page. You can also find images and similar parts to 34846 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34846 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34846 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34846 fall under?
The 34846 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 34846 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34846 you can contact the distributor directly for product support, shipping queries etc.
Is the 34846 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34846 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 34846.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34846 often in real-time on the comparison pages.
What if I can't find stock of 34846?
You can fill out our help required form which you can use to request a quote for 34846 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.