Status: | Unknown |
---|---|
Series: | 3484 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now | |
TTI Europe
from US$0.19
|
19,700
in stock
|
Buy Now | |
Powell Electronics
from US$0.22
|
3,912
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$18.01
|
29
in stock
|
Buy Now | |
element14
from US$14.67
|
29
in stock
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Cable Clamp / Clip Type | Adhesive Backed Flat Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | PVC (Polyvinylchloride) |
Cable Clamp / Clip Colour | Grey |
External Length | 25.4mm |
External Width | 25.4mm |
Height | 6.4mm |
Product Range | 3484 Series |
SVHC | No SVHC (12-Jan-2017) |
CABLE CLAMP (100/BOX) | TTI Europe |
Cable Clip | Newark Electronics |
CABLE CLIP | element14 |
CABLE CLIP, RIBBON/FLAT, PVC, GREY,PK100 | Farnell |
Cable Clamp, 0.25 in. W x 1.00 in. L, Adhesive Backing, PVC, Gray | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3484-1000?
Additional datasheets, footprints and schematics for 3484-1000 are listed on our Part Details page. You can also find images and similar parts to 3484-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3484-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3484-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3484-1000 fall under?
The 3484-1000 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 3484-1000 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3484-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the 3484-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3484-1000 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 3484-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3484-1000 often in real-time on the comparison pages.
What if I can't find stock of 3484-1000?
You can fill out our help required form which you can use to request a quote for 3484-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.