Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 2.948g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 3.4mm, .134in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Tongue Thickness | .04in, .99mm |
Stud Diameter | 9.91mm, .39in |
Overall Length | 32.28mm, 1.27in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Stud Size | 3/8 |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Terminals Budget Ring 12-10 Size 3/8 |Amp Te Connectivity 34833 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 32.28mm 19.05mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg R 12-10 3/8 | TE Connectivity 34833 | RS Americas |
TE Connectivity TERMINAL BUDG R 12-10 3/8 Terminals BUDG | Distrelec |
Special Order: TERMINAL,BUDG R 12-10 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 34833 | Internal Number: 34833 | TE Connectivity | TE Store |
TERMINAL,BUDG R 12-10 3-8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 34833?
Additional datasheets, footprints and schematics for 34833 are listed on our Part Details page. You can also find images and similar parts to 34833 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34833 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34833 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34833 fall under?
The 34833 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34833 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34833 you can contact the distributor directly for product support, shipping queries etc.
Is the 34833 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34833 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 34833.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34833 often in real-time on the comparison pages.
What if I can't find stock of 34833?
You can fill out our help required form which you can use to request a quote for 34833 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.