Prices starting from US$0.47
Weight per Piece | 3.021g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .515in, 13.08mm |
Barrel Inside Diameter | .11in, 2.79mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 32.28mm, 1.27in |
Tongue Thickness | 1.22mm, .05in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Stud Size | M12, 1/2 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminal,budg R 16-14Hd |Amp Te Connectivity 34830 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 32.28mm 19.05mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,BUDG R 16-14HD Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34830 | Internal Number: 34830 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Steinel 348 |
RoHS: | Compliant |
Supply Voltage VAC | 120V |
---|---|
Heat Temperature Max | 1100°F |
Product Range | Steinel 348 |
RoHS Compliant | Yes |
HL 1910E Var Temp Electronic Heat Gun | Power and Signal Group |
Where can I find additional details, specifications and documents for a 34830?
Additional datasheets, footprints and schematics for 34830 are listed on our Part Details page. You can also find images and similar parts to 34830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34830 fall under?
The 34830 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34830 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34830 you can contact the distributor directly for product support, shipping queries etc.
Is the 34830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34830 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 34830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34830 often in real-time on the comparison pages.
What if I can't find stock of 34830?
You can fill out our help required form which you can use to request a quote for 34830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.