Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 3.606g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .39in, 9.91mm |
Overall Length | 1.27in, 32.28mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Barrel Inside Diameter | .11in, 2.79mm |
Tongue Thickness | 1.22mm, .05in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 34829?
Additional datasheets, footprints and schematics for 34829 are listed on our Part Details page. You can also find images and similar parts to 34829 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34829 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34829 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34829 fall under?
The 34829 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34829 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34829 you can contact the distributor directly for product support, shipping queries etc.
Is the 34829 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34829 have stock available?
There is no stock from authorised distributors for 34829.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34829 often in real-time on the comparison pages.
What if I can't find stock of 34829?
You can fill out our help required form which you can use to request a quote for 34829 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.