Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Black |
Weight per Piece | .399g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 6.73mm, .265in |
Tongue Thickness | 1.27mm, .05in |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.04 – 2.62mm² |
Wire Insulation Diameter | 2.667 – 5.08mm, .105 – .2in |
Wire Insulation Diameter (Max) | 5.08mm, .2in |
Overall Length | 32.92mm, 1.3in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Sealable | No |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M8, 5/16 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminal,pg R 16-14Hd 5/16 Rohs Compliant: Yes |Amp Te Connectivity 34825 | Newark Electronics |
Spade Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, Pg R 16-14Hd 5/16 | TE Connectivity 34825 | RS Americas |
Special Order: TERMINAL,PG R 16-14HD 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34825 | Internal Number: 34825 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 34825?
Additional datasheets, footprints and schematics for 34825 are listed on our Part Details page. You can also find images and similar parts to 34825 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34825 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34825 fall under?
The 34825 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34825 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34825 you can contact the distributor directly for product support, shipping queries etc.
Is the 34825 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34825 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 34825.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34825 often in real-time on the comparison pages.
What if I can't find stock of 34825?
You can fill out our help required form which you can use to request a quote for 34825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.