Stripe Color | Black |
---|---|
Weight per Piece | 1.972g |
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 4.34mm, .171in |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Wire Insulation Diameter | 2.667 – 5.08mm, .105 – .2in |
Tongue Thickness | 1.22mm, .048in |
Overall Length | 26.57mm, 1.05in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength, Not UL or CSA Approved or Listed. |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | RING-043 |
Stud Size | M4, #8 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Spade Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 34822?
Additional datasheets, footprints and schematics for 34822 are listed on our Part Details page. You can also find images and similar parts to 34822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34822 fall under?
The 34822 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34822 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34822 you can contact the distributor directly for product support, shipping queries etc.
Is the 34822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34822 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Power and Signal Group have stock available or on a lead time for 34822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34822 often in real-time on the comparison pages.
What if I can't find stock of 34822?
You can fill out our help required form which you can use to request a quote for 34822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.