Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
1,028
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
element14
from US$1.69
|
-
|
Buy Now | |
Boersig
from US$1.53
|
-
|
Buy Now | |
TTI Europe
from US$1.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 2.8mm, .11in |
Length | .921in, 23.4mm |
Width | 32.25mm, 1.27in |
Height | 22mm, .866in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94V-2 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Sealable | Yes |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Rcpt Housing, 2Pos, Gf Nylon 6.6, Black | Newark Electronics |
2 Position 5 mm Pitch Housings Receptacle Black Junior Timer Connector | Future Electronics |
Conn Housing RCP 2 POS 5mm Crimp ST | Avnet America |
RCPT HOUSING, 2POS, GF NYLON 6.6, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | Junior Timer Series |
RoHS: | Unknown |
Product Range | Junior Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 5mm |
For Use With | AMP Junior Timer Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 347887-3?
Additional datasheets, footprints and schematics for 347887-3 are listed on our Part Details page. You can also find images and similar parts to 347887-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 347887-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 347887-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 347887-3 fall under?
The 347887-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 347887-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 347887-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 347887-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 347887-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 347887-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 347887-3 often in real-time on the comparison pages.
What if I can't find stock of 347887-3?
You can fill out our help required form which you can use to request a quote for 347887-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.