Color | Brown |
---|---|
Body Material | PA |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 8 |
Width | .906in, 23mm |
Length | 37.5mm, 1.476in |
Height | 12.6mm, .496in |
Centerline (Pitch) | 6mm, .236in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Row-to-Row Spacing | .197in, 5mm |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector Style | Housing for female terminals |
8 Way Junior Timer Housing Brown | Dalroad Norslo |
Conn Housing RCP 8 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 347781-1?
Additional datasheets, footprints and schematics for 347781-1 are listed on our Part Details page. You can also find images and similar parts to 347781-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 347781-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 347781-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 347781-1 fall under?
The 347781-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 347781-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 347781-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 347781-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 347781-1 have stock available?
Authorised distributors including Dalroad Norslo, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 347781-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 347781-1 often in real-time on the comparison pages.
What if I can't find stock of 347781-1?
You can fill out our help required form which you can use to request a quote for 347781-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.