Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
201
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
56,394
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
56,394
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
56,394
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
45,244
in stock
|
Buy Now | |
element14
from US$0.24
|
201
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Material | Silicone |
Cavity Diameter | 8.05mm, .317in |
Cable Insulation Diameter | .102 – .134in, 2.6 – 3.4mm |
UL Flammability Rating | None |
Resistance to Hydrocarbons | Poor |
Lubricant Content | Yes |
Shore A Hardness | 40 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
2.0Mm Cable Seal Hc Silic |Amp Te Connectivity 347713-1 | Newark Electronics |
Automotive Connectors 2.0MM CABLE SEAL HC SILIC | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
TE Connectivity - AMP 2.0MM CABLE SEAL HC SILIC | Distrelec |
SEAL, YELLOW, 14-12AWG | element14 |
Connector Accessories Seal Protector Yellow | Avnet America |
2.0MM CABLE SEAL HC SILIC | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Seal Protector |
---|---|
For Use With | 250 Series Wire to Wire Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 347713-1?
Additional datasheets, footprints and schematics for 347713-1 are listed on our Part Details page. You can also find images and similar parts to 347713-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 347713-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 347713-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 347713-1 fall under?
The 347713-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 347713-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 347713-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 347713-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 347713-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 347713-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 347713-1 often in real-time on the comparison pages.
What if I can't find stock of 347713-1?
You can fill out our help required form which you can use to request a quote for 347713-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.