Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$11.53
|
No stock
|
Buy Now |
![]() |
Newark Electronics
from US$38.19
|
678
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.42
|
642
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.20
|
3
in stock
|
Buy Now |
![]() |
Heilind Electronics
from US$0.21
|
-
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$0.21
|
-
|
Buy Now |
![]() |
Carlton-Bates
-
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
-
|
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 6.35mm |
Inner Diameter | 4.343mm |
Overall Length | 12.7mm |
Body Diameter | 0.25" |
Bore Size | 4.3mm |
Screw Size Accepted | #8 |
RoHS Compliant | Yes |
Spacer, 1/4 Round, .500 Length, Hole Size #8, Alum/Clear Iridite | Keystone Electronics 3473 | RS Americas |
Ø6.35 x 12.7 mm Round Aluminum Clear Iridite Finish Spacer | Future Electronics |
SPACER, ROUND, ALUMINIUM, 12.7MM | Farnell |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3473?
Additional datasheets, footprints and schematics for 3473 are listed on our Part Details page. You can also find images and similar parts to 3473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3473 fall under?
The 3473 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 3473 when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3473 you can contact the distributor directly for product support, shipping queries etc.
Is the 3473 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3473 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Future Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 3473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3473 often in real-time on the comparison pages.
What if I can't find stock of 3473?
You can fill out our help required form which you can use to request a quote for 3473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.