Adafruit Charlieplex Led Matrix Bonnet - 8X16 Blue Leds |Adafruit 3467 | Newark Electronics |
Adafruit CharliePlex LED Matrix Bonnet - 8x16 Blue LEDs | Adafruit Industries 3467 | RS Americas |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 6.35mm |
Inner Diameter | 3.556mm |
Overall Length | 19.05mm |
Body Diameter | 6.4mm |
Bore Size | 3.5mm |
Spacing Height | 0.75" |
RoHS Compliant | Yes |
Aluminum Iridite Plated Unthreaded #6 Screw Clear Hole Spacer | Future Electronics |
Clear Hole Spacer, Aluminum, Clear Iridite, 0.14 in. Hole x 0.14 in. Hole | Carlton-Bates |
Standoffs & Spacers RD ALUM 6 X .750 | Sager |
Where can I find additional details, specifications and documents for a 3467?
Additional datasheets, footprints and schematics for 3467 are listed on our Part Details page. You can also find images and similar parts to 3467 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3467 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3467 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3467 fall under?
The 3467 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 3467 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3467 you can contact the distributor directly for product support, shipping queries etc.
Is the 3467 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3467 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 3467.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3467 often in real-time on the comparison pages.
What if I can't find stock of 3467?
You can fill out our help required form which you can use to request a quote for 3467 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.