Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Red |
---|---|
Number of Positions | 36 |
Number of Rows | 3 |
Interface Plating | Tin (Sn) |
Length | 2.786in, 70.76mm |
Width | 48.82mm, 1.922in |
Centerline (Pitch) | 5mm, .197in |
Locking Interface | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Mounting Holes | Without |
PCB Mount Retention | Without |
Packaging Type | Box |
Packaging Quantity | 117 |
Connector System | Wire-to-Device, Wire-to-Board |
Hybrid Header | No |
Sealable | Yes |
Shielded | No |
Conn Shrouded Header HDR 36 POS 5mm Solder RA Thru-Hole Box | Avnet America |
36 Way Econoseal Iii Hdr.red |Amp Te Connectivity 346350-5 | Newark Electronics |
TE Connectivity - AMP PCB Conn 36 WAY ECONOSEAL III HDR.RED | Distrelec |
Where can I find additional details, specifications and documents for a 346350-5?
Additional datasheets, footprints and schematics for 346350-5 are listed on our Part Details page. You can also find images and similar parts to 346350-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 346350-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 346350-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 346350-5 fall under?
The 346350-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 346350-5 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 346350-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 346350-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 346350-5 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Distrelec and Power and Signal Group have stock available or on a lead time for 346350-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 346350-5 often in real-time on the comparison pages.
What if I can't find stock of 346350-5?
You can fill out our help required form which you can use to request a quote for 346350-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.