Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
346247-000,
3-1192606-7 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
TTI Europe
from US$0.62
|
4,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
2,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
2,700
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
2,700
in stock
|
Buy Now | |
RS Americas
from US$0.78
|
634
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Recovered Inside Diameter (Max) | .079in, 2mm |
Expanded Inside Diameter (Min) | .17in, 4.3mm |
Resistance Properties | Splash Protection |
Wire Temperature (Max) | 105°C |
Operating Temperature (Max) | 125°C |
Solder Sleeves&Shield Tubing CWT-5-S | Rapid Electronics |
SOLDER SLEEVES | Farnell |
Solder Sleeve, Wire to Wire, Clear, 4.29 mm, CWT Series | TE Connectivity 346247-000 | RS Americas |
Cable Accessories Solder Sleeve Shield Terminator Polyolefin Transparent Clear Tin Over Copper | Avnet America |
Solder Sleeves & Shield Tubing CWT-5-S | Sager |
Where can I find additional details, specifications and documents for a 346247-000?
Additional datasheets, footprints and schematics for 346247-000 are listed on our Part Details page. You can also find images and similar parts to 346247-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 346247-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 346247-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 346247-000 fall under?
The 346247-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 346247-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 346247-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 346247-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 346247-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 346247-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 346247-000 often in real-time on the comparison pages.
What if I can't find stock of 346247-000?
You can fill out our help required form which you can use to request a quote for 346247-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.