Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.66
|
90,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
435,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
435,400
in stock
|
Buy Now | |
Farnell
from US$0.61
|
350,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2 – 3mm, .086 – .118in |
Tongue Thickness | .61mm, .024in |
Wire Size | 14 – 16AWG, 1 – 2.5mm² |
Wire Insulation Diameter (Max) | .118in, 3mm |
Barrel Inside Diameter | .0591 – .0748in, 1.5 – 1.9mm |
Overall Length | 23.5mm, .93in |
Stud Diameter | 5.3mm, .2087in |
Voltage (Max) | 250V |
Current Rating | 15A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Wire/Cable Type | Copper |
Support Style | Insulation Support |
Stud Size | #6 |
Insulated | No |
Shape Description | Circular/Oval |
Sealable | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals DIN. RING TONGUE TPPHBZ | Rapid Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
TE Connectivity DIN. RING TONGUE TPPHBZ Terminals DIN. R | Distrelec |
Terminals Din. Ring Tongue Tpphbz |Amp Te Connectivity 346101-3 | Newark Electronics |
Ring Terminal 16AWG to 14AWG Tin Plated Phosphor Bronze Reel | Avnet America |
Where can I find additional details, specifications and documents for a 346101-3?
Additional datasheets, footprints and schematics for 346101-3 are listed on our Part Details page. You can also find images and similar parts to 346101-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 346101-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 346101-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 346101-3 fall under?
The 346101-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 346101-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 346101-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 346101-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 346101-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 346101-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 346101-3 often in real-time on the comparison pages.
What if I can't find stock of 346101-3?
You can fill out our help required form which you can use to request a quote for 346101-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.