Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0309
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.66
|
16
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
4,807
in stock
|
Buy Now | |
element14
from US$4.93
|
32
in stock
|
Buy Now | |
Farnell
from US$5.57
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$3.99
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.0309
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Accessory Type | Jaw Pads |
---|---|
For Use With | Panavise |
Product Range | - |
VICE ACCESSORY, NEOPRENE JAW PADS, 346 | element14 |
Jaw Pad, 366 And 376 Vise Heads | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | - |
Battery Technology | Silver Oxide |
Battery Capacity | 9.5mAh |
Battery Terminals | Flat Top |
External Diameter | 7.9mm |
External Height | 1.25mm |
External Width | - |
External Depth | - |
Weight | 0.25g |
Battery IEC Code | SR712SW |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Internal Diameter | 3.56mm |
---|---|
External Diameter | 7.9mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Thread Size - Metric | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Washer, Flat | RS Americas |
Washer | Carlton-Bates |
Screws & Fasteners NYLON WASHER #6 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 346?
Additional datasheets, footprints and schematics for 346 are listed on our Part Details page. You can also find images and similar parts to 346 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 346 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 346 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 346 fall under?
The 346 is listed under Tools & Maintenance > Workbenches Clamps & Vice > Vice.
Can I view similar or alternative parts?
You can view similar parts to 346 when available in the Vice range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 346 you can contact the distributor directly for product support, shipping queries etc.
Is the 346 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 346 have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 346.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 346 often in real-time on the comparison pages.
What if I can't find stock of 346?
You can fill out our help required form which you can use to request a quote for 346 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.