Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
2
in stock
|
Buy Now | |
element14
from US$0.36
|
2,258
in stock
|
Buy Now | |
Farnell
from US$0.48
|
2,258
in stock
|
Buy Now | |
TE Store
from US$0.26
|
683
in stock
|
Buy Now | |
Conrad
from US$0.84
|
63
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PA |
---|---|
Color | Yellow |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 3000 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
DOUBLE LOCK PLATE, TAB HOUSING | element14 |
ANTI-BACKOUT 6WAY TAB HSGECONO Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Yellow Primary Product Material: PA Operating Temperature Range: -40 – 120 °C Operating Temperature Range: -40 – 248 °F TPA (Terminal Position Assurance) Yellow | Automotive Connector Lock & Position Assurance | Part Number: 345259-1 | Internal Number: 345259-1 | TE Connectivity | TE Store |
Factory colour: Black | Conrad |
6 way Econoseal III double lock plate | TE Connectivity 345259-1 | RS Americas |
6 way Econoseal III double lock plate | RS |
Automotive Conn Anti-Backout 6Way Tab Hsg Econo Rohs Compliant: Yes |Amp Te Connectivity 345259-1 | Newark Electronics |
Connector Accessories Double Lock Plate 6 POS Nylon Yellow | Avnet America |
ANTI-BACKOUT 6WAY TAB HSGECON | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Double Lock Plate |
---|---|
For Use With | AMP Econoseal III 344265-1 Tab Housings |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 345259-1?
Additional datasheets, footprints and schematics for 345259-1 are listed on our Part Details page. You can also find images and similar parts to 345259-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 345259-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 345259-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 345259-1 fall under?
The 345259-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 345259-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 345259-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 345259-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 345259-1 have stock available?
Authorised distributors including element14, Farnell, TE Store, Conrad and RS Americas have stock available or on a lead time for 345259-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 345259-1 often in real-time on the comparison pages.
What if I can't find stock of 345259-1?
You can fill out our help required form which you can use to request a quote for 345259-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.