Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.99
|
142
in stock
|
Buy Now | |
element14
from US$13.21
|
142
in stock
|
Buy Now | |
Powell Electronics
from US$10.39
|
61
in stock
|
Buy Now | |
RS Americas
from US$11.03
|
43
in stock
|
Buy Now | |
Electro Enterprises
from US$10.03
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Jameco Electronics
from US$10.25
|
-
|
Buy Now |
Weight per Piece | .579g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Slotted Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | 2.261mm, .089in |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Tongue Thickness | .03in, .79mm |
Overall Length | .62in, 15.65mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Terminal Features | Slotted |
Stud Size | M4, #8 |
Shape Description | Slotted Ring-002 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Tip Plug |
---|---|
For Use With | 2mm Standard Tip Jack |
Breakdown Voltage | 3kV |
Current Rating | 5A |
Wire Size AWG Max | - |
Insulator Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Double Pin Tip Plug With Shorting Bar, 3000V, 5A, Black | Newark Electronics |
SHORTING BAR PIN TIP PLUG, 3000V, 5A, BLACK | element14 |
SHORTING BAR PIN TIP PLUG, 3KV, 5A, BLK | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 34520?
Additional datasheets, footprints and schematics for 34520 are listed on our Part Details page. You can also find images and similar parts to 34520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34520 fall under?
The 34520 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34520 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34520 you can contact the distributor directly for product support, shipping queries etc.
Is the 34520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34520 have stock available?
Authorised distributors including Newark Electronics, element14, Powell Electronics, RS Americas and Electro Enterprises have stock available or on a lead time for 34520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34520 often in real-time on the comparison pages.
What if I can't find stock of 34520?
You can fill out our help required form which you can use to request a quote for 34520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.