Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
3,820
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
1,146
in stock
|
Buy Now | |
Conrad
from US$33.77
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.27
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .531g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .3 – 1.42mm² |
Barrel Inside Diameter | .065in, 1.65mm |
Overall Length | 15.82mm, .623in |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .0311in, .79mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | #6, M3.5 |
Shape Description | SPADE-023 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
BUDG SPD 22-16COMM 22-18 MIL 6 | Heilind Electronics |
Budg Spd 22-16Comm 22-18 Mil 6 Rohs Compliant: Yes |Amp Te Connectivity 34518 | Newark Electronics |
Spade Tongue Terminal 16-22AWG 15.82mm 6.35mm Tin Loose Piece | Avnet America |
Budg Spd 22-16Comm 22-18 Mil 6 | TE Connectivity 34518 | RS Americas |
Special Order: BUDG SPD 22-16COMM 22-18 MIL 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 34518 | Internal Number: 34518 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 34518?
Additional datasheets, footprints and schematics for 34518 are listed on our Part Details page. You can also find images and similar parts to 34518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34518 fall under?
The 34518 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34518 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34518 you can contact the distributor directly for product support, shipping queries etc.
Is the 34518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34518 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Conrad, Newark Electronics and Avnet America have stock available or on a lead time for 34518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34518 often in real-time on the comparison pages.
What if I can't find stock of 34518?
You can fill out our help required form which you can use to request a quote for 34518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.