345166-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

2W SKT.HSG.BLK. MULTILOCK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for RS
RS
from US$0.66
487
in stock
Buy Now
Logo for Dalroad Norslo
Dalroad Norslo
from US$0.37
2,050
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.64
1,500
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.29
-
Buy Now

Specifications

Cable Exit Angle 180°
Color Black
Body Material PBT
Number of Rows 1
Number of Positions 2
Mating Tab Width 1mm, .04in
Width 18.5mm, .728in
Height 13.7mm, .539in
Length 8.9mm, .35in
Centerline (Pitch) 2.5mm, .098in
Mounting Feature Without
Terminal Position Assurance No
Polarized Yes
Circuit Application Signal
Serviceable No
Connector Position Assurance Capable No
Packaging Quantity 500
Packaging Method Bag
Strain Relief No
Hybrid Connector No
Connector Style Housing for female terminals
Primary Locking Feature Integrated in Housing
Sealable No
Connector System Wire-to-Wire

Compatible Parts


Alternative Descriptions

2 Position Plug Housing Multilock Black | Dalroad Norslo
2 way Multilock 040 cable plug housing | RS
Multilock 040 Series 2 Way 1 Row Male Straight PCB Housing | TE Connectivity 345166-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 345166-2?

Additional datasheets, footprints and schematics for 345166-2 are listed on our Part Details page. You can also find images and similar parts to 345166-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 345166-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 345166-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 345166-2 fall under?

The 345166-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 345166-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 345166-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 345166-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 345166-2 have stock available?

Authorised distributors including Dalroad Norslo, Chip One Stop, RS and RS Americas have stock available or on a lead time for 345166-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 345166-2 often in real-time on the comparison pages.

What if I can't find stock of 345166-2?

You can fill out our help required form which you can use to request a quote for 345166-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay