Prices starting from US$0.38
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.40 |
No stock
|
Buy Now | |
Newark Electronics | US$0.40 |
9,950
|
Buy Now | |
Rapid Electronics | US$0.60 |
9,950
|
Buy Now | |
Chip One Stop | US$0.38 |
9,950
|
Buy Now | |
Distrelec | US$0.65 |
9,950
|
Buy Now | |
TE Store | US$0.99 |
7,344
|
Buy Now | |
Avnet America | US$0.39 |
-
|
Buy Now | |
RS Americas | US$0.43 |
-
|
Buy Now | |
Boersig | US$0.45 |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.588g |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Size | 3947 – 5920CMA, 14 – 12AWG, 1.65 – 4.17mm² |
Stud Diameter | .197in, 5mm |
Overall Length | .76in, 19.28mm |
Barrel Inside Diameter | 2.49mm, .098in |
Tongue Thickness | .038in, .97mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | No |
Sealable | No |
Shape Description | SPADE-023 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Operating Temperature Range | 338°F, 170°C |
Terminals Terminal Solis Spd 14-12 10 |Amp Te Connectivity 34489 | Newark Electronics |
Terminals TERMINAL SOLIS SPD 14-12 10 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS SPD 14-12 10 | Distrelec |
TERMINAL,SOLIS SPD 14-12 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 14 – 12 AWG Wire Size: 1.65 – 4.17 mm² Wire Size: 3947 – 5920 CMA Stud Size: #10 Spade Tongue Terminal 14 – 12 AWG 1.65 – 4.17 mm² 3947 – 5920 CMA | Spade Terminal | Part Number: 34489 | Internal Number: 34489 | TE Connectivity | TE Store |
Conn HDI PL 312 POS 1.27mm Solder ST Thru-Hole | Avnet America |
Terminal, inal, Solis Spd 14-12 10 | TE Connectivity 34489 | RS Americas |
Where can I find additional details, specifications and documents for a 34489?
Additional datasheets, footprints and schematics for 34489 are listed on our Part Details page. You can also find images and similar parts to 34489 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34489 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34489 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34489 fall under?
The 34489 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34489 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34489 you can contact the distributor directly for product support, shipping queries etc.
Is the 34489 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34489 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 34489.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34489 often in real-time on the comparison pages.
What if I can't find stock of 34489?
You can fill out our help required form which you can use to request a quote for 34489 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.