Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
4,635
in stock
|
Buy Now | |
element14
from US$0.67
|
1,944
in stock
|
Buy Now | |
TE Store
from US$1.38
|
562
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Farnell
from US$0.62
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 3.411g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.12in, 28.45mm |
Stud Diameter | .39in, 9.91mm |
Tongue Thickness | .04in, .97mm |
Barrel Inside Diameter | 2.49mm, .098in |
Wire Size | 3260 – 8230CMA, 1.65 – 4.17mm², 14 – 12AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Support Style | Non - Insulation Support |
Shape Description | RING-051 |
Stud Size | 3/8 |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, 3/8In, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, 3/8", 12AWG | element14 |
TERMINAL,SOLIS R 14-12 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 – 12 AWG Wire Size: 1.65 – 4.17 mm² Wire Size: 3260 – 8230 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 14 – 12 AWG 1.65 – 4.17 mm² 3260 – 8230 CMA | Ring Terminal | Part Number: 34486 | Internal Number: 34486 | TE Connectivity | TE Store |
Ring Terminal,14-12AWG,Solistrand,3/8 | RS |
Ring Tongue Terminal 12-14AWG 28.45mm 17.45mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 14-12 3/8 | TE Connectivity 34486 | RS Americas |
Where can I find additional details, specifications and documents for a 34486?
Additional datasheets, footprints and schematics for 34486 are listed on our Part Details page. You can also find images and similar parts to 34486 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34486 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34486 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34486 fall under?
The 34486 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34486 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34486 you can contact the distributor directly for product support, shipping queries etc.
Is the 34486 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34486 have stock available?
Authorised distributors including Newark Electronics, element14, TE Store, RS and Future Electronics have stock available or on a lead time for 34486.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34486 often in real-time on the comparison pages.
What if I can't find stock of 34486?
You can fill out our help required form which you can use to request a quote for 34486 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.