Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
10,983
in stock
|
Buy Now | |
TE Store
from US$0.52
|
18,233
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
10,983
in stock
|
Buy Now | |
element14
from US$0.25
|
10,983
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
6,485
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
1,513
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.548g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 2.49mm, .098in |
Wire Size | 3260 – 8230CMA, 1.65 – 4.17mm², 14 – 12AWG |
Stud Diameter | 4.82mm, .19in |
Tongue Thickness | .04in, .97mm |
Overall Length | 18.77mm, .74in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-051 |
Insulated | No |
Support Style | Non - Insulation Support |
Stud Size | #10 |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 14-12 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 – 12 AWG Wire Size: 1.65 – 4.17 mm² Wire Size: 3260 – 8230 CMA Stud Size: #10 Closed Ring Tongue Terminal 14 – 12 AWG 1.65 – 4.17 mm² 3260 – 8230 CMA | Ring Terminal | Part Number: 34484 | Internal Number: 34484 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP | element14 |
TERMINAL,SOLIS R 14-12 10 | Heilind Electronics |
Ring Tongue Terminal 12-14AWG 18.77mm 10.69mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 14-12 10 | TE Connectivity 34484 | RS Americas |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 3mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud Size | #10 |
Where can I find additional details, specifications and documents for a 34484?
Additional datasheets, footprints and schematics for 34484 are listed on our Part Details page. You can also find images and similar parts to 34484 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34484 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34484 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34484 fall under?
The 34484 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34484 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34484 you can contact the distributor directly for product support, shipping queries etc.
Is the 34484 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34484 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 34484.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34484 often in real-time on the comparison pages.
What if I can't find stock of 34484?
You can fill out our help required form which you can use to request a quote for 34484 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.