Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.83
|
519
in stock
|
Buy Now | |
TE Store
from US$1.81
|
11,988
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
519
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
519
in stock
|
Buy Now | |
Chip One Stop
from US$1.23
|
519
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
Boersig
from US$0.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | None |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spark Plug |
Overall Length | 24.05mm, .947in |
Wire Size | 20919CMA, 7AWG, 10.6mm² |
Tongue Thickness | .762mm, .03in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Package |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
TERMINAL,SPARK PLUG STR 7MM Terminal Type: Receptacle Wire Size: 7 AWG Wire Size: 10.6 mm² Sealable: No Wire Size Search: 7 AWG Receptacle 7 AWG 10.6 mm² | Automotive Terminal | Part Number: 34482 | Internal Number: 34482 | TE Connectivity | TE Store |
Terminal,spark Plug Str 7Mm |Amp Te Connectivity 34482 | Newark Electronics |
TERMINAL SPARK PLUG STR 7MM | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SPARK PLUG STR 7MM | Distrelec |
Crimp Terminal PL 24.05mm Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 34482?
Additional datasheets, footprints and schematics for 34482 are listed on our Part Details page. You can also find images and similar parts to 34482 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34482 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34482 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34482 fall under?
The 34482 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34482 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34482 you can contact the distributor directly for product support, shipping queries etc.
Is the 34482 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34482 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 34482.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34482 often in real-time on the comparison pages.
What if I can't find stock of 34482?
You can fill out our help required form which you can use to request a quote for 34482 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.