Status: | Unknown |
---|---|
Series: | Truevolt Series |
RoHS: | Unknown |
Prices starting from US$1,311.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,507.90
|
9
in stock
|
Buy Now | |
element14
from US$1,487.89
|
181
in stock
|
Buy Now | |
Newark Electronics
from US$1,311.30
|
155
in stock
|
Buy Now | |
Farnell
from US$1,450.70
|
148
in stock
|
Buy Now | |
TestEquity
from US$1,507.90
|
75
in stock
|
Buy Now | |
RS Americas
from US$1,457.00
|
33
in stock
|
Buy Now | |
Distrelec
from US$1,457.75
|
23
in stock
|
Buy Now | |
Welectron
from US$1,420.17
|
3
in stock
|
Buy Now |
No. of Digits | 6.5 |
---|---|
DMM Connectivity | LAN / LXI USB |
Current Measure AC Max | 10A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.1Gohm |
Product Range | Truevolt Series |
Current Measure DC Max | 10A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 3 Years |
DMM Functions | AC/DC Current AC/DC Voltage Continuity Diode Frequency Resistance Temperature |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
MULTIMETER, BENCH, 6.5 DIGIT, TRUE VOLT | element14 |
Digital Multimeter, Auto/Manual, 6-1/2 | Newark Electronics |
Multimeter Digital TrueVolt 6.5 Digit 300 kHz, Truevolt Series | Keysight Technologies 34461A | RS Americas |
Keysight Benchtop Multimeter, Truevolt, TRMS AC, 100Ohm ... 100MOhm | Distrelec |
34461A multimeter,DMM,6.5 digit Truevolt | RS |
Keysight 34461A Tisch-Multimeter werkskalibriert | Welectron |
Where can I find additional details, specifications and documents for a 34461A?
Additional datasheets, footprints and schematics for 34461A are listed on our Part Details page. You can also find images and similar parts to 34461A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34461A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34461A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34461A fall under?
The 34461A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 34461A when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34461A you can contact the distributor directly for product support, shipping queries etc.
Is the 34461A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34461A have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TestEquity and RS Americas have stock available or on a lead time for 34461A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34461A often in real-time on the comparison pages.
What if I can't find stock of 34461A?
You can fill out our help required form which you can use to request a quote for 34461A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.