Status: | Unknown |
---|---|
Series: | 3M 451 Series |
RoHS: | Compliant |
For Use With | 3M 451 Series 14 Position Connector |
---|---|
Product Range | 3M 451 Series |
RoHS Compliant | Yes |
Locator Plate, 12 Position, 3M 451 Series | Newark Electronics |
Tooling/Locator Plate | RS Americas |
LOCATOR PLATE, 14P, RIBBON CABLE SOCKET | element14 |
LOCATOR PLATE 451 APPLICATION | TTI Europe |
Where can I find additional details, specifications and documents for a 3443-82-14?
Additional datasheets, footprints and schematics for 3443-82-14 are listed on our Part Details page. You can also find images and similar parts to 3443-82-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3443-82-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3443-82-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3443-82-14 fall under?
The 3443-82-14 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Locators.
Can I view similar or alternative parts?
You can view similar parts to 3443-82-14 when available in the Crimp Tool Locators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3443-82-14 you can contact the distributor directly for product support, shipping queries etc.
Is the 3443-82-14 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3443-82-14 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for 3443-82-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3443-82-14 often in real-time on the comparison pages.
What if I can't find stock of 3443-82-14?
You can fill out our help required form which you can use to request a quote for 3443-82-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.