Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.35
|
690
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.27
|
1,452
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
690
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
690
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
690
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Length | .811in, 20.6mm |
Height | .779in, 19.8mm |
Width | 27.6mm, 1.08in |
Centerline (Pitch) | .188in, 4.8mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 1600 |
Packaging Method | Box |
Strain Relief | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Sealable | No |
Connector Style | Housing for female terminals |
Connector 2 Way Receptacle Econoseal | Dalroad Norslo |
2Way Receptacle Hsg.blackecono |Amp Te Connectivity 344275-1 | Newark Electronics |
Automotive Conn 2WAY RECEPTACLE HSG.BLACKECONO | Rapid Electronics |
TE Connectivity 2Way Receptacle Hsg.blackecono / Te Connectivity/amp Brand | Distrelec |
Conn Housing 2 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 344275-1?
Additional datasheets, footprints and schematics for 344275-1 are listed on our Part Details page. You can also find images and similar parts to 344275-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 344275-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 344275-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 344275-1 fall under?
The 344275-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 344275-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 344275-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 344275-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 344275-1 have stock available?
Authorised distributors including Dalroad Norslo, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 344275-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 344275-1 often in real-time on the comparison pages.
What if I can't find stock of 344275-1?
You can fill out our help required form which you can use to request a quote for 344275-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.