Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.84
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
871
in stock
|
Buy Now | |
element14
from US$1.72
|
871
in stock
|
Buy Now | |
Farnell
from US$1.66
|
871
in stock
|
Buy Now | |
TTI Europe
from US$1.65
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.47
|
-
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
Boersig
from US$1.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA |
Number of Positions | 4 |
Number of Rows | 2 |
Width | 27.6mm, 1.087in |
Length | .811in, 20.6mm |
Height | 26.3mm, 1.035in |
Centerline (Pitch) | 4.8mm, .189in |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Hybrid Connector | No |
Row-to-Row Spacing | 5.6mm, .22in |
Sealable | Yes |
Strain Relief | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Automotive Housing, Receptacle, 4Pos Rohs Compliant: Yes |Amp Te Connectivity 344270-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS | element14 |
4 way Econoseal III receptacle housing | RS |
4 Position Rectangular Housing Connector Receptacle Black 0.189 (4.80mm)" | Future Electronics |
Conn Housing RCP 4 POS 4.8mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 344270-1?
Additional datasheets, footprints and schematics for 344270-1 are listed on our Part Details page. You can also find images and similar parts to 344270-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 344270-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 344270-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 344270-1 fall under?
The 344270-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 344270-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 344270-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 344270-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 344270-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for 344270-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 344270-1 often in real-time on the comparison pages.
What if I can't find stock of 344270-1?
You can fill out our help required form which you can use to request a quote for 344270-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.