Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Yellow |
---|---|
Body Material | PA |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 13 |
Mating Tab Width | .086in, 2.2mm |
Width | 9.5mm, .374in |
Length | .948in, 24.1mm |
Height | 17.9mm, .704in |
Centerline (Pitch) | .188in, 4.8mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Row-to-Row Spacing | .22in, 5.6mm |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Automotive Connectors 13 Way Recpt Anti- Backout |Amp Te Connectivity 344264-1 | Newark Electronics |
Connector Accessories Double-Lock Plate 13 POS Yellow | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 344264-1?
Additional datasheets, footprints and schematics for 344264-1 are listed on our Part Details page. You can also find images and similar parts to 344264-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 344264-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 344264-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 344264-1 fall under?
The 344264-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 344264-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 344264-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 344264-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 344264-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 344264-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 344264-1 often in real-time on the comparison pages.
What if I can't find stock of 344264-1?
You can fill out our help required form which you can use to request a quote for 344264-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.