Prices starting from US$2.75
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.85 |
91
|
Buy Now | |
Dalroad Norslo | US$3.88 |
480
|
Buy Now | |
Newark Electronics | US$3.49 |
211
|
Buy Now | |
element14 | US$3.37 |
211
|
Buy Now | |
Farnell | US$3.14 |
211
|
Buy Now | |
Avnet America | US$3.26 |
-
|
Buy Now | |
RS Americas | US$2.75 |
-
|
Buy Now | |
Boersig | US$3.02 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA |
Number of Positions | 13 |
Number of Rows | 1 |
Length | 35mm, 1.37in |
Height | 32.55mm, 1.28in |
Width | 24.6mm, .968in |
Centerline (Pitch) | 4.8mm, .188in |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 400 |
Packaging Method | Bag |
Row-to-Row Spacing | 5.6mm, .22in |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Hybrid Connector | No |
13 Way Receptacle Housing Econoseal Black | Dalroad Norslo |
Automotive Housing, Receptacle, 13Pos Rohs Compliant: Yes |Amp Te Connectivity 344263-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 13POS | element14 |
13 way Econoseal III receptacle housing | RS |
Conn Housing RCP 13 POS 4.8mm Crimp ST | Avnet America |
EconoSeal III 070 Series 4.8mm Pitch 13 Way 3 Row Female Straight PCB Housing | TE Connectivity 344263-1 | RS Americas |
Where can I find additional details, specifications and documents for a 344263-1?
Additional datasheets, footprints and schematics for 344263-1 are listed on our Part Details page. You can also find images and similar parts to 344263-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 344263-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 344263-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 344263-1 fall under?
The 344263-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 344263-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 344263-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 344263-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 344263-1 have stock available?
Authorised distributors including Dalroad Norslo, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 344263-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 344263-1 often in real-time on the comparison pages.
What if I can't find stock of 344263-1?
You can fill out our help required form which you can use to request a quote for 344263-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.