Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Body Material | PA |
Cable Exit Angle | 180° |
Number of Positions | 13 |
Number of Rows | 3 |
Height | 1.256in, 31.9mm |
Length | 32.7mm, 1.287in |
Width | 1.398in, 35.5mm |
Centerline (Pitch) | 4.8mm, .189in |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 700 |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
Row-to-Row Spacing | .22in, 5.6mm |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector Housing Unsealed Plug 13 Position 4.8mm Straight Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 344260-3?
Additional datasheets, footprints and schematics for 344260-3 are listed on our Part Details page. You can also find images and similar parts to 344260-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 344260-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 344260-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 344260-3 fall under?
The 344260-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 344260-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 344260-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 344260-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 344260-3 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 344260-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 344260-3 often in real-time on the comparison pages.
What if I can't find stock of 344260-3?
You can fill out our help required form which you can use to request a quote for 344260-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.