Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
700
in stock
|
Buy Now | |
TE Store
from US$0.69
|
847
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
535
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
324
in stock
|
Buy Now | |
element14
from US$1.20
|
324
in stock
|
Buy Now | |
Farnell
from US$1.19
|
324
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,800
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.59
|
-
|
Buy Now | |
Boersig
from US$0.87
|
-
|
Buy Now | |
TTI Europe
from US$0.81
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 3 |
Number of Positions | 13 |
Width | 35.5mm, 1.398in |
Length | 1.287in, 32.7mm |
Height | 1.256in, 31.9mm |
Centerline (Pitch) | .189in, 4.8mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 700 |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | 5.6mm, .22in |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
13 WAY TAB HOUSING ECONO Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 13 Centerline (Pitch): .188 in Centerline (Pitch): 4.8 mm Housing for Male Terminals Wire-to-Wire 13 .188" | Econoseal & Connector Housing | Part Number: 344260-1 | Internal Number: 344260-1 | .188" | TE Connectivity | TE Store |
13 way Econoseal III plug housing | RS |
TE Connectivity - AMP Housing 13 WAY TAB HOUSING ECONO | Distrelec |
Automotive Housing, Plug, 13Pos, Black Rohs Compliant: Yes |Amp Te Connectivity 344260-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 13POS, BLACK | element14 |
Conn Housing RCP 13 POS 4.8mm Crimp ST | Avnet Abacus |
EconoSeal III 070 Series 4.8mm Pitch 13 Way 3 Row Male Straight PCB Housing | TE Connectivity 344260-1 | RS Americas |
13 WAY TAB HOUSING ECONO | Boersig |
Where can I find additional details, specifications and documents for a 344260-1?
Additional datasheets, footprints and schematics for 344260-1 are listed on our Part Details page. You can also find images and similar parts to 344260-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 344260-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 344260-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 344260-1 fall under?
The 344260-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 344260-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 344260-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 344260-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 344260-1 have stock available?
Authorised distributors including TE Store, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 344260-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 344260-1 often in real-time on the comparison pages.
What if I can't find stock of 344260-1?
You can fill out our help required form which you can use to request a quote for 344260-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.